Vishay Intertechnology, Inc. METAL FILM,1/2W,205,1%,100PPM,BULK RN65D2050FB14

Description
METAL FILM,1/2W,205,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,205,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,205,1%,100PPM,BULK - RN65D2050FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,205,1%,100PPM,BULK
RN65D2050FB14
METAL FILM,1/2W,205,1%,100PPM,BULK RN65D2050FB14
METAL FILM,1/2W,205,1%,100 PPM,BULK

METAL FILM,1/2W,205,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN65D2050FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2050FB14-ND
Through Hole Resistors RN65D2050FB14-ND
205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2050FB14 RN65D2050FB14-ND
Product Name METAL FILM,1/2W,205,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers