Vishay Intertechnology, Inc. RES 200K OHM 1/2W 1% AXIAL RN65D2003FBSL

Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 1% AXIAL - RN65D2003FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 1% AXIAL
RN65D2003FBSL
RES 200K OHM 1/2W 1% AXIAL RN65D2003FBSL
RES 200Kohm 1/2W 1% AXIAL

RES 200Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2003FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2003FBSL-ND
Through Hole Resistors RN65D2003FBSL-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D2003FBSL RN65D2003FBSL-ND
Product Name RES 200K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details