Vishay Precision Group Metal Film Resistors - RN65D2002FB14

Description
Metal Film Resistors - Through Hole 1/2watt 20Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 20Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN65D2002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN65D2002FB14
Metal Film Resistors - RN65D2002FB14
Metal Film Resistors - Through Hole 1/2watt 20Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/2watt 20Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D2002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2002FB14-ND
Through Hole Resistors RN65D2002FB14-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 8500750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8500750
Through Hole Resistors 8500750
Vishay RN65D2002FB14 Resistor

Vishay RN65D2002FB14 Resistor

Supplier's Site
Resistor;Metal Film;Res 20 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 20 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200302
Resistor;Metal Film;Res 20 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200302
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay - 83F1777 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay
83F1777
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay 83F1777
METAL FILM RESISTOR, 20KOHM, 500mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20KOHM, 500mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN65D2002FB14 RN65D2002FB14-ND 8500750 70200302 83F1777
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 20 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details