Vishay Precision Group METAL FILM,1/2W,2K,1%,100PPM,BULK RN65D2001FB14

Description
METAL FILM,1/2W,2K,1%,100P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/2W,2K,1%,100P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/2W,2K,1%,100PPM,BULK - RN65D2001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/2W,2K,1%,100PPM,BULK
RN65D2001FB14
METAL FILM,1/2W,2K,1%,100PPM,BULK RN65D2001FB14
METAL FILM,1/2W,2K,1%,100P PM,BULK

METAL FILM,1/2W,2K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN65D2001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN65D2001FB14-ND
Through Hole Resistors 541-RN65D2001FB14-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200409 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200409
Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200409
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay - 18C5324 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay
18C5324
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay 18C5324
METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D2001FB14 541-RN65D2001FB14-ND 70200409 18C5324
Product Name METAL FILM,1/2W,2K,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 2 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details