Vishay Precision Group RES 200 OHM 1/2W 1% AXIAL RN65D2000FB14

Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 1% AXIAL - RN65D2000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 1% AXIAL
RN65D2000FB14
RES 200 OHM 1/2W 1% AXIAL RN65D2000FB14
RES 200ohm 1/2W 1% AXIAL

RES 200ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D2000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D2000FB14-ND
Through Hole Resistors RN65D2000FB14-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay - 19C8781 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay
19C8781
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay 19C8781
METAL FILM RESISTOR, 200 OHM, 500mW, 1%; Resistance:200ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 200 OHM, 500mW, 1%; Resistance:200ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200273 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200273
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200273
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D2000FB14 RN65D2000FB14-ND 19C8781 70200273
Product Name RES 200 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details