Vishay Intertechnology, Inc. RES 19.1 OHM 1/2W 1% AXIAL RN65D19R1FBSL

Description
RES 19.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/2W 1% AXIAL - RN65D19R1FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/2W 1% AXIAL
RN65D19R1FBSL
RES 19.1 OHM 1/2W 1% AXIAL RN65D19R1FBSL
RES 19.1ohm 1/2W 1% AXIAL

RES 19.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D19R1FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D19R1FBSL-ND
Through Hole Resistors RN65D19R1FBSL-ND
19.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D19R1FBSL RN65D19R1FBSL-ND
Product Name RES 19.1 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details