Vishay Intertechnology, Inc. Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D1964FRE6

Description
Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D1964FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D1964FRE6
Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D1964FRE6
Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN65D1964FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1964FRE6-ND
Through Hole Resistors RN65D1964FRE6-ND
1.96 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1964FRE6 RN65D1964FRE6-ND
Product Name Res Metal Film 1.96M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details