Vishay Intertechnology, Inc. RES 196K OHM 1/2W 1% AXIAL RN65D1963FBSL

Description
RES 196Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/2W 1% AXIAL - RN65D1963FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/2W 1% AXIAL
RN65D1963FBSL
RES 196K OHM 1/2W 1% AXIAL RN65D1963FBSL
RES 196Kohm 1/2W 1% AXIAL

RES 196Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1963FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1963FBSL-ND
Through Hole Resistors RN65D1963FBSL-ND
196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1963FBSL RN65D1963FBSL-ND
Product Name RES 196K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers