Vishay Intertechnology, Inc. RES 1.91M OHM 1/2W 1% AXIAL RN65D1914FRSL

Description
RES 1.91Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91M OHM 1/2W 1% AXIAL - RN65D1914FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91M OHM 1/2W 1% AXIAL
RN65D1914FRSL
RES 1.91M OHM 1/2W 1% AXIAL RN65D1914FRSL
RES 1.91Mohm 1/2W 1% AXIAL

RES 1.91Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1914FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1914FRSL-ND
Through Hole Resistors RN65D1914FRSL-ND
1.91 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.91 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1914FRSL RN65D1914FRSL-ND
Product Name RES 1.91M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.91E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details