Vishay Intertechnology, Inc. RES 18.7 OHM 1/2W 1% AXIAL RN65D18R7FRE6

Description
RES 18.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/2W 1% AXIAL - RN65D18R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/2W 1% AXIAL
RN65D18R7FRE6
RES 18.7 OHM 1/2W 1% AXIAL RN65D18R7FRE6
RES 18.7ohm 1/2W 1% AXIAL

RES 18.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D18R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D18R7FRE6-ND
Through Hole Resistors RN65D18R7FRE6-ND
18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D18R7FRE6 RN65D18R7FRE6-ND
Product Name RES 18.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details