Vishay Intertechnology, Inc. RES 18.2 OHM 1/2W 1% AXIAL RN65D18R2FRE6

Description
RES 18.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/2W 1% AXIAL - RN65D18R2FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/2W 1% AXIAL
RN65D18R2FRE6
RES 18.2 OHM 1/2W 1% AXIAL RN65D18R2FRE6
RES 18.2ohm 1/2W 1% AXIAL

RES 18.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D18R2FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D18R2FRE6-ND
Through Hole Resistors RN65D18R2FRE6-ND
18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D18R2FRE6 RN65D18R2FRE6-ND
Product Name RES 18.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details