Vishay Intertechnology, Inc. RES 187K OHM 1/2W 1% AXIAL RN65D1873FRSL

Description
RES 187Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/2W 1% AXIAL - RN65D1873FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/2W 1% AXIAL
RN65D1873FRSL
RES 187K OHM 1/2W 1% AXIAL RN65D1873FRSL
RES 187Kohm 1/2W 1% AXIAL

RES 187Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1873FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1873FRSL-ND
Through Hole Resistors RN65D1873FRSL-ND
187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1873FRSL RN65D1873FRSL-ND
Product Name RES 187K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers