Vishay Intertechnology, Inc. Through Hole Resistors RN65D1873FB14

Description
187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D1873FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1873FB14-ND
Through Hole Resistors RN65D1873FB14-ND
187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 187K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk - RN65D1873FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 187K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
RN65D1873FB14
Res Metal Film 187K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D1873FB14
Res Metal Film 187K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 187K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,187Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 83K8547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
83K8547
Resistor,metal Film,187Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 83K8547
Resistor,Metal Film,187KOhms,350WV, 1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,187KOhms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1873FB14-ND RN65D1873FB14 83K8547
Product Name Through Hole Resistors Res Metal Film 187K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,187Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details