Vishay Intertechnology, Inc. RES 18.7K OHM 1/2W 1% AXIAL RN65D1872FRE6

Description
RES 18.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/2W 1% AXIAL - RN65D1872FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/2W 1% AXIAL
RN65D1872FRE6
RES 18.7K OHM 1/2W 1% AXIAL RN65D1872FRE6
RES 18.7Kohm 1/2W 1% AXIAL

RES 18.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1872FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1872FRE6-ND
Through Hole Resistors RN65D1872FRE6-ND
18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1872FRE6 RN65D1872FRE6-ND
Product Name RES 18.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers