Vishay Intertechnology, Inc. RES 1.87K OHM 1/2W 1% AXIAL RN65D1871FBSL

Description
RES 1.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/2W 1% AXIAL - RN65D1871FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/2W 1% AXIAL
RN65D1871FBSL
RES 1.87K OHM 1/2W 1% AXIAL RN65D1871FBSL
RES 1.87Kohm 1/2W 1% AXIAL

RES 1.87Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1871FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1871FBSL-ND
Through Hole Resistors RN65D1871FBSL-ND
1.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1871FBSL RN65D1871FBSL-ND
Product Name RES 1.87K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers