Vishay Intertechnology, Inc. RES 18.2K OHM 1/2W 1% AXIAL RN65D1822FRSL

Description
RES 18.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/2W 1% AXIAL - RN65D1822FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/2W 1% AXIAL
RN65D1822FRSL
RES 18.2K OHM 1/2W 1% AXIAL RN65D1822FRSL
RES 18.2Kohm 1/2W 1% AXIAL

RES 18.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1822FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1822FRSL-ND
Through Hole Resistors RN65D1822FRSL-ND
18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1822FRSL RN65D1822FRSL-ND
Product Name RES 18.2K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details