Vishay Precision Group RES 1.82K OHM 1/2W 1% AXIAL RN65D1821FB14

Description
RES 1.82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/2W 1% AXIAL - RN65D1821FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/2W 1% AXIAL
RN65D1821FB14
RES 1.82K OHM 1/2W 1% AXIAL RN65D1821FB14
RES 1.82Kohm 1/2W 1% AXIAL

RES 1.82Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1821FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1821FB14-ND
Through Hole Resistors RN65D1821FB14-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 1.82 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200324 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.82 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200324
Resistor;Metal Film;Res 1.82 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200324
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 1.82Kohm, 500Mw, 1%; Resistance Vishay - 87H8590 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.82Kohm, 500Mw, 1%; Resistance Vishay
87H8590
Metal Film Resistor, 1.82Kohm, 500Mw, 1%; Resistance Vishay 87H8590
METAL FILM RESISTOR, 1.82KOHM, 500mW, 1%; Resistance:1.82kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.82KOHM, 500mW, 1%; Resistance:1.82kohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN65D1821FB14 RN65D1821FB14-ND 70200324 87H8590
Product Name RES 1.82K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 1.82 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military Metal Film Resistor, 1.82Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1820 ohms 1820 ohms 1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers