Vishay Intertechnology, Inc. RES 182 OHM 1/2W 1% AXIAL RN65D1820FBSL

Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/2W 1% AXIAL - RN65D1820FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 1% AXIAL
RN65D1820FBSL
RES 182 OHM 1/2W 1% AXIAL RN65D1820FBSL
RES 182ohm 1/2W 1% AXIAL

RES 182ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1820FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1820FBSL-ND
Through Hole Resistors RN65D1820FBSL-ND
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1820FBSL RN65D1820FBSL-ND
Product Name RES 182 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details