Vishay Intertechnology, Inc. RES 17.8 OHM 1/2W 1% AXIAL RN65D17R8FRSL

Description
RES 17.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/2W 1% AXIAL - RN65D17R8FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/2W 1% AXIAL
RN65D17R8FRSL
RES 17.8 OHM 1/2W 1% AXIAL RN65D17R8FRSL
RES 17.8ohm 1/2W 1% AXIAL

RES 17.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D17R8FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D17R8FRSL-ND
Through Hole Resistors RN65D17R8FRSL-ND
17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D17R8FRSL RN65D17R8FRSL-ND
Product Name RES 17.8 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details