Vishay Intertechnology, Inc. Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RN65D17R8FB14

Description
Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole - RN65D17R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
RN65D17R8FB14
Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RN65D17R8FB14
Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN65D17R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D17R8FB14-ND
Through Hole Resistors RN65D17R8FB14-ND
17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D17R8FB14 RN65D17R8FB14-ND
Product Name Res Metal Film 17.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers