Vishay Intertechnology, Inc. RES 178K OHM 1/2W 1% AXIAL RN65D1783FRSL

Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 1% AXIAL - RN65D1783FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 1% AXIAL
RN65D1783FRSL
RES 178K OHM 1/2W 1% AXIAL RN65D1783FRSL
RES 178Kohm 1/2W 1% AXIAL

RES 178Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1783FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1783FRSL-ND
Through Hole Resistors RN65D1783FRSL-ND
178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1783FRSL RN65D1783FRSL-ND
Product Name RES 178K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details