Vishay Intertechnology, Inc. RES 16.9 OHM 1/2W 1% AXIAL RN65D16R9FRSL

Description
RES 16.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/2W 1% AXIAL - RN65D16R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/2W 1% AXIAL
RN65D16R9FRSL
RES 16.9 OHM 1/2W 1% AXIAL RN65D16R9FRSL
RES 16.9ohm 1/2W 1% AXIAL

RES 16.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D16R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D16R9FRSL-ND
Through Hole Resistors RN65D16R9FRSL-ND
16.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D16R9FRSL RN65D16R9FRSL-ND
Product Name RES 16.9 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details