Vishay Intertechnology, Inc. RES 16.2 OHM 1/2W 1% AXIAL RN65D16R2FRSL

Description
RES 16.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/2W 1% AXIAL - RN65D16R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/2W 1% AXIAL
RN65D16R2FRSL
RES 16.2 OHM 1/2W 1% AXIAL RN65D16R2FRSL
RES 16.2ohm 1/2W 1% AXIAL

RES 16.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D16R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D16R2FRSL-ND
Through Hole Resistors RN65D16R2FRSL-ND
16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D16R2FRSL RN65D16R2FRSL-ND
Product Name RES 16.2 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details