Vishay Intertechnology, Inc. RES 1.65K OHM 1/2W 1% AXIAL RN65D1651FB14

Description
RES 1.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.65Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/2W 1% AXIAL - RN65D1651FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/2W 1% AXIAL
RN65D1651FB14
RES 1.65K OHM 1/2W 1% AXIAL RN65D1651FB14
RES 1.65Kohm 1/2W 1% AXIAL

RES 1.65Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1651FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1651FB14-ND
Through Hole Resistors RN65D1651FB14-ND
1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.65 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.65Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 90C0077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.65Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
90C0077
Resistor,metal Film,1.65Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 90C0077
Resistor,Metal Film,1.65KOhms,350WV ,1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,1.65KOhms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1651FB14 RN65D1651FB14-ND 90C0077
Product Name RES 1.65K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.65Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details