Vishay Intertechnology, Inc. RES 1.62M OHM 1/2W 1% AXIAL RN65D1624FRSL

Description
RES 1.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/2W 1% AXIAL - RN65D1624FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/2W 1% AXIAL
RN65D1624FRSL
RES 1.62M OHM 1/2W 1% AXIAL RN65D1624FRSL
RES 1.62Mohm 1/2W 1% AXIAL

RES 1.62Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1624FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1624FRSL-ND
Through Hole Resistors RN65D1624FRSL-ND
1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1624FRSL RN65D1624FRSL-ND
Product Name RES 1.62M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers