Vishay Intertechnology, Inc. RES 1.62M OHM 1/2W 1% AXIAL RN65D1624FB14

Description
RES 1.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/2W 1% AXIAL - RN65D1624FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/2W 1% AXIAL
RN65D1624FB14
RES 1.62M OHM 1/2W 1% AXIAL RN65D1624FB14
RES 1.62Mohm 1/2W 1% AXIAL

RES 1.62Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1624FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1624FB14-ND
Through Hole Resistors RN65D1624FB14-ND
1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1624FB14 RN65D1624FB14-ND
Product Name RES 1.62M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers