Vishay Intertechnology, Inc. Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D1622FB14

Description
Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk - RN65D1622FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
RN65D1622FB14
Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D1622FB14
Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65D1622FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1622FB14-ND
Through Hole Resistors RN65D1622FB14-ND
16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 65H5902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
65H5902
Resistor,metal Film,16.2Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 65H5902
Resistor,Metal Film,16.2KOhms,350WV ,1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,16.2KOhms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1622FB14 RN65D1622FB14-ND 65H5902
Product Name Res Metal Film 16.2K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,16.2Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers