Vishay Intertechnology, Inc. RES 1.62K OHM 1/2W 1% AXIAL RN65D1621FB14

Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/2W 1% AXIAL - RN65D1621FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/2W 1% AXIAL
RN65D1621FB14
RES 1.62K OHM 1/2W 1% AXIAL RN65D1621FB14
RES 1.62Kohm 1/2W 1% AXIAL

RES 1.62Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1621FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1621FB14-ND
Through Hole Resistors RN65D1621FB14-ND
1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.62Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 87H8589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.62Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
87H8589
Resistor,metal Film,1.62Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 87H8589
Resistor,Metal Film,1.62KOhms,350WV ,1+/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,1.62KOhms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1621FB14 RN65D1621FB14-ND 87H8589
Product Name RES 1.62K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.62Kohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details