Vishay Intertechnology, Inc. RES 162 OHM 1/2W 1% AXIAL RN65D1620FRSL

Description
RES 162ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/2W 1% AXIAL - RN65D1620FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 1% AXIAL
RN65D1620FRSL
RES 162 OHM 1/2W 1% AXIAL RN65D1620FRSL
RES 162ohm 1/2W 1% AXIAL

RES 162ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1620FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1620FRSL-ND
Through Hole Resistors RN65D1620FRSL-ND
162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1620FRSL RN65D1620FRSL-ND
Product Name RES 162 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers