Vishay Intertechnology, Inc. Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D15R8FB14

Description
Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk - RN65D15R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
RN65D15R8FB14
Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D15R8FB14
Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65D15R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D15R8FB14-ND
Through Hole Resistors RN65D15R8FB14-ND
15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 15.8 Ohm, 500Mw, 1%; Resistance Vishay - 95H6786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15.8 Ohm, 500Mw, 1%; Resistance Vishay
95H6786
Resistor, Metal Film, 15.8 Ohm, 500Mw, 1%; Resistance Vishay 95H6786
RESISTOR, METAL FILM, 15.8 OHM, 500mW, 1%; Resistance:15.8ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 15.8 OHM, 500mW, 1%; Resistance:15.8ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D15R8FB14 RN65D15R8FB14-ND 95H6786
Product Name Res Metal Film 15.8 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor, Metal Film, 15.8 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details