Vishay Intertechnology, Inc. RES 15.4 OHM 1/2W 1% AXIAL RN65D15R4FRSL

Description
RES 15.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/2W 1% AXIAL - RN65D15R4FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/2W 1% AXIAL
RN65D15R4FRSL
RES 15.4 OHM 1/2W 1% AXIAL RN65D15R4FRSL
RES 15.4ohm 1/2W 1% AXIAL

RES 15.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D15R4FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D15R4FRSL-ND
Through Hole Resistors RN65D15R4FRSL-ND
15.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D15R4FRSL RN65D15R4FRSL-ND
Product Name RES 15.4 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details