Vishay Intertechnology, Inc. RES 15 OHM 1/2W 1% AXIAL RN65D15R0FR36

Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/2W 1% AXIAL - RN65D15R0FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/2W 1% AXIAL
RN65D15R0FR36
RES 15 OHM 1/2W 1% AXIAL RN65D15R0FR36
RES 15ohm 1/2W 1% AXIAL

RES 15ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D15R0FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D15R0FR36-ND
Through Hole Resistors RN65D15R0FR36-ND
15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D15R0FR36 RN65D15R0FR36-ND
Product Name RES 15 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details