Vishay Intertechnology, Inc. RES 1.58M OHM 1/2W 1% AXIAL RN65D1584FBSL

Description
RES 1.58Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.58Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58M OHM 1/2W 1% AXIAL - RN65D1584FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58M OHM 1/2W 1% AXIAL
RN65D1584FBSL
RES 1.58M OHM 1/2W 1% AXIAL RN65D1584FBSL
RES 1.58Mohm 1/2W 1% AXIAL

RES 1.58Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1584FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1584FBSL-ND
Through Hole Resistors RN65D1584FBSL-ND
1.58 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.58 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1584FBSL RN65D1584FBSL-ND
Product Name RES 1.58M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.58E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details