Vishay Intertechnology, Inc. RES 158 OHM 1/2W 1% AXIAL RN65D1580FB14

Description
RES 158ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 158ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/2W 1% AXIAL - RN65D1580FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/2W 1% AXIAL
RN65D1580FB14
RES 158 OHM 1/2W 1% AXIAL RN65D1580FB14
RES 158ohm 1/2W 1% AXIAL

RES 158ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1580FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1580FB14-ND
Through Hole Resistors RN65D1580FB14-ND
158 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

158 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,158Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay - 79C3858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
79C3858
Resistor,metal Film,158Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay 79C3858
Resistor,Metal Film,158Ohms,350WV,1 +/-% Tol,-100,100ppm-TC,R N65-MilStyle

Resistor,Metal Film,158Ohms,350WV,1+/-% Tol,-100,100ppm-TC,RN65-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1580FB14 RN65D1580FB14-ND 79C3858
Product Name RES 158 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,158Ohms,350Wv,1+/-% Tol,-100,100Ppm-Tc,rn65-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers