Vishay Intertechnology, Inc. RES 1.54M OHM 1/2W 1% AXIAL RN65D1544FBSL

Description
RES 1.54Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/2W 1% AXIAL - RN65D1544FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/2W 1% AXIAL
RN65D1544FBSL
RES 1.54M OHM 1/2W 1% AXIAL RN65D1544FBSL
RES 1.54Mohm 1/2W 1% AXIAL

RES 1.54Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1544FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1544FBSL-ND
Through Hole Resistors RN65D1544FBSL-ND
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1544FBSL RN65D1544FBSL-ND
Product Name RES 1.54M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details