Vishay Precision Group Through Hole Resistors RN65D1541FB14

Description
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN65D1541FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1541FB14-ND
Through Hole Resistors RN65D1541FB14-ND
1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54K OHM 1/2W 1% AXIAL - RN65D1541FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/2W 1% AXIAL
RN65D1541FB14
RES 1.54K OHM 1/2W 1% AXIAL RN65D1541FB14
RES 1.54Kohm 1/2W 1% AXIAL

RES 1.54Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 1.54 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military - 70200320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.54 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
70200320
Resistor;Metal Film;Res 1.54 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military 70200320
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN65D1541FB14-ND RN65D1541FB14 70200320
Product Name Through Hole Resistors RES 1.54K OHM 1/2W 1% AXIAL Resistor;Metal Film;Res 1.54 Kilohms;Pwr-Rtg 0.5 W;Tol 1%;Axial;Military
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details