Vishay Intertechnology, Inc. RES 1.51M OHM 1/2W 1% AXIAL RN65D1514FB14

Description
RES 1.51Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.51Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.51M OHM 1/2W 1% AXIAL - RN65D1514FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.51M OHM 1/2W 1% AXIAL
RN65D1514FB14
RES 1.51M OHM 1/2W 1% AXIAL RN65D1514FB14
RES 1.51Mohm 1/2W 1% AXIAL

RES 1.51Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1514FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1514FB14-ND
Through Hole Resistors RN65D1514FB14-ND
1.51 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.51 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1514FB14 RN65D1514FB14-ND
Product Name RES 1.51M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.51E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details