Vishay Intertechnology, Inc. RES 14 OHM 1/2W 1% AXIAL RN65D14R0FBSL

Description
RES 14ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/2W 1% AXIAL - RN65D14R0FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/2W 1% AXIAL
RN65D14R0FBSL
RES 14 OHM 1/2W 1% AXIAL RN65D14R0FBSL
RES 14ohm 1/2W 1% AXIAL

RES 14ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D14R0FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D14R0FBSL-ND
Through Hole Resistors RN65D14R0FBSL-ND
14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D14R0FBSL RN65D14R0FBSL-ND
Product Name RES 14 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details