Vishay Intertechnology, Inc. RES 14.3K OHM 1/2W 1% AXIAL RN65D1432FB14

Description
RES 14.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/2W 1% AXIAL - RN65D1432FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/2W 1% AXIAL
RN65D1432FB14
RES 14.3K OHM 1/2W 1% AXIAL RN65D1432FB14
RES 14.3Kohm 1/2W 1% AXIAL

RES 14.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1432FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1432FB14-ND
Through Hole Resistors RN65D1432FB14-ND
14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1432FB14 RN65D1432FB14-ND
Product Name RES 14.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details