Vishay Intertechnology, Inc. RES 1.43K OHM 1/2W 1% AXIAL RN65D1431FBSL

Description
RES 1.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/2W 1% AXIAL - RN65D1431FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/2W 1% AXIAL
RN65D1431FBSL
RES 1.43K OHM 1/2W 1% AXIAL RN65D1431FBSL
RES 1.43Kohm 1/2W 1% AXIAL

RES 1.43Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1431FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1431FBSL-ND
Through Hole Resistors RN65D1431FBSL-ND
1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1431FBSL RN65D1431FBSL-ND
Product Name RES 1.43K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers