Vishay Intertechnology, Inc. RES 140K OHM 1/2W 1% AXIAL RN65D1403FBSL

Description
RES 140Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/2W 1% AXIAL - RN65D1403FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 1% AXIAL
RN65D1403FBSL
RES 140K OHM 1/2W 1% AXIAL RN65D1403FBSL
RES 140Kohm 1/2W 1% AXIAL

RES 140Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1403FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1403FBSL-ND
Through Hole Resistors RN65D1403FBSL-ND
140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1403FBSL RN65D1403FBSL-ND
Product Name RES 140K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers