Vishay Intertechnology, Inc. RES 13.3 OHM 1/2W 1% AXIAL RN65D13R3FBSL

Description
RES 13.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/2W 1% AXIAL - RN65D13R3FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/2W 1% AXIAL
RN65D13R3FBSL
RES 13.3 OHM 1/2W 1% AXIAL RN65D13R3FBSL
RES 13.3ohm 1/2W 1% AXIAL

RES 13.3ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D13R3FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D13R3FBSL-ND
Through Hole Resistors RN65D13R3FBSL-ND
13.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D13R3FBSL RN65D13R3FBSL-ND
Product Name RES 13.3 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details