Vishay Intertechnology, Inc. Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D1374FB14

Description
Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk - RN65D1374FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk
RN65D1374FB14
Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk RN65D1374FB14
Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN65D1374FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1374FB14-ND
Through Hole Resistors RN65D1374FB14-ND
1.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1374FB14 RN65D1374FB14-ND
Product Name Res Metal Film 1.37M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details