Vishay Intertechnology, Inc. RES 137 OHM 1/2W 1% AXIAL RN65D1370FRSL

Description
RES 137ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/2W 1% AXIAL - RN65D1370FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/2W 1% AXIAL
RN65D1370FRSL
RES 137 OHM 1/2W 1% AXIAL RN65D1370FRSL
RES 137ohm 1/2W 1% AXIAL

RES 137ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1370FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1370FRSL-ND
Through Hole Resistors RN65D1370FRSL-ND
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1370FRSL RN65D1370FRSL-ND
Product Name RES 137 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers