Vishay Intertechnology, Inc. RES 13.6K OHM 1/2W 1% AXIAL RN65D1362FRE6

Description
RES 13.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.6K OHM 1/2W 1% AXIAL - RN65D1362FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.6K OHM 1/2W 1% AXIAL
RN65D1362FRE6
RES 13.6K OHM 1/2W 1% AXIAL RN65D1362FRE6
RES 13.6Kohm 1/2W 1% AXIAL

RES 13.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1362FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1362FRE6-ND
Through Hole Resistors RN65D1362FRE6-ND
13.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1362FRE6 RN65D1362FRE6-ND
Product Name RES 13.6K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers