Vishay Precision Group RES 135 OHM 1/2W 1% AXIAL RN65D1350FB14

Description
RES 135ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 135ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 135 OHM 1/2W 1% AXIAL - RN65D1350FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 135 OHM 1/2W 1% AXIAL
RN65D1350FB14
RES 135 OHM 1/2W 1% AXIAL RN65D1350FB14
RES 135ohm 1/2W 1% AXIAL

RES 135ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1350FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1350FB14-ND
Through Hole Resistors RN65D1350FB14-ND
135 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

135 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 135 Ohm, 500Mw, 1%; Resistance Vishay - 50B2592 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 135 Ohm, 500Mw, 1%; Resistance Vishay
50B2592
Metal Film Resistor, 135 Ohm, 500Mw, 1%; Resistance Vishay 50B2592
METAL FILM RESISTOR, 135 OHM, 500mW, 1%; Resistance:135ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 135 OHM, 500mW, 1%; Resistance:135ohm; Product Range:RN Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN65D1350FB14 RN65D1350FB14-ND 50B2592
Product Name RES 135 OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 135 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 135 ohms 135 ohms 135 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details