Vishay Intertechnology, Inc. Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D1330FRE8

Description
Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R - RN65D1330FRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
RN65D1330FRE8
Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R RN65D1330FRE8
Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN65D1330FRE8
Product Name Res Metal Film 133 Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers