Vishay Precision Group Metal Film Resistors - RN65D1302FB14

Description
Metal Film Resistors - Through Hole 1/2watt 13Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 13Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN65D1302FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN65D1302FB14
Metal Film Resistors - RN65D1302FB14
Metal Film Resistors - Through Hole 1/2watt 13Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/2watt 13Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN65D1302FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1302FB14-ND
Through Hole Resistors RN65D1302FB14-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1302FB14 RN65D1302FB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers