Vishay Intertechnology, Inc. RES 1.3K OHM 1/2W 1% AXIAL RN65D1301FRSL

Description
RES 1.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/2W 1% AXIAL - RN65D1301FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/2W 1% AXIAL
RN65D1301FRSL
RES 1.3K OHM 1/2W 1% AXIAL RN65D1301FRSL
RES 1.3Kohm 1/2W 1% AXIAL

RES 1.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D1301FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D1301FRSL-ND
Through Hole Resistors RN65D1301FRSL-ND
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D1301FRSL RN65D1301FRSL-ND
Product Name RES 1.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers