Vishay Intertechnology, Inc. RES 12.7 OHM 1/2W 1% AXIAL RN65D12R7FRSL

Description
RES 12.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 1/2W 1% AXIAL - RN65D12R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1/2W 1% AXIAL
RN65D12R7FRSL
RES 12.7 OHM 1/2W 1% AXIAL RN65D12R7FRSL
RES 12.7ohm 1/2W 1% AXIAL

RES 12.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN65D12R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN65D12R7FRSL-ND
Through Hole Resistors RN65D12R7FRSL-ND
12.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN65D12R7FRSL RN65D12R7FRSL-ND
Product Name RES 12.7 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details